☰
DC770C
DC770C
Active
Description:  EVAL BOARD BOOST REG LT3782A
Manufacturer:  Analog Devices
Datasheet:   DC770C Datasheet
History Price: $148.6
In Stock: 17840
DC770C vs DC769A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
50V
1.8V
Current - Output
4A
5A
Voltage - Input
10V ~ 28V
2.7V ~ 8V
Regulator Topology
Boost
Buck
Frequency - Switching
250kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3782A
LTC3808
Power - Output
-
-