☰
DC770C
DC770C
Active
Description:  EVAL BOARD BOOST REG LT3782A
Manufacturer:  Analog Devices
Datasheet:   DC770C Datasheet
History Price: $148.6
In Stock: 17840
DC770C Specification
Specification
Part No
DC770C
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
50V
Current - Output
4A
Voltage - Input
10V ~ 28V
Regulator Topology
Boost
Frequency - Switching
250kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3782A
Power - Output
-
DC770C PDF Datasheet
DC770C Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC719A
DC719A
Analog Devices
BOARD DEMO FOR LTC3723EGN-1
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC736A
DC736A
Analog Devices
BOARD DEMO FOR LT3724EFE
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC760A
DC760A
Analog Devices
BOARD EVAL FOR LT3472EDD
DC770C Compare Parts
  • DC770C vs DC797A
  • DC770C vs DC793A
  • DC770C vs DC781A
  • DC770C vs DC780B
  • DC770C vs DC776A
  • DC770C vs DC774A
  • DC770C vs DC769A
  • DC770C vs DC768A
  • DC770C vs DC767A
  • DC770C vs DC765B
  • DC770C vs DC761A-B
  • DC770C vs DC761A-A
  • DC770C vs DC760A
  • DC770C vs DC759A
  • DC770C vs DC755A
  • DC770C vs DC736A
  • DC770C vs DC734A
  • DC770C vs DC728A
  • DC770C vs DC725A
  • DC770C vs DC719A
  • DC770C vs DC703A
  • DC770C vs DC702A
  • DC770C vs DC701A
  • DC770C vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described