Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC776A
DC776A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3705EGN
Manufacturer:
Analog Devices
Datasheet:
DC776A Datasheet
History Price: $213.98
In Stock: 4080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC776A vs DC765B
Part No
DC776A
DC765B
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.5V
7V, -5V
Current - Output
45A
600mA, 600mA
Voltage - Input
36V ~ 72V
2.5V ~ 4.2V, 2.5V ~ 12V
Regulator Topology
Forward Converter
Boost, Inverting
Frequency - Switching
215kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3705, LTC3706
LT3479
Power - Output
-
-