☰
DC780B
DC780B
Active
Description:  EVAL BOARD FOR LT1618
Manufacturer:  Analog Devices
Datasheet:   DC780B Datasheet
History Price: $118.88
In Stock: 47200
DC780B vs DC797A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V
Current - Output
250mA
600mA
Voltage - Input
3.3V ~ 4.2V
2.5V ~ 5.5V
Regulator Topology
Boost
Buck-Boost
Frequency - Switching
1.4MHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1618
LTC3440
Power - Output
-
-