☰
DC797A
DC797A
Active
Description:  BOARD EVAL FOR LTC3440EDD
Manufacturer:  Analog Devices
Datasheet:   DC797A Datasheet
History Price: $178.32
In Stock: 26560
DC797A Specification
Specification
Part No
DC797A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
3.3V
Current - Output
600mA
Voltage - Input
2.5V ~ 5.5V
Regulator Topology
Buck-Boost
Frequency - Switching
1MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3440
Power - Output
-
DC797A PDF Datasheet
DC797A Related Parts
DC700A
DC700A
Analog Devices
BOARD DEMO FOR LTC3428EDD
DC701A
DC701A
Analog Devices
BOARD EVAL FOR LTC3407EDD
DC702A
DC702A
Analog Devices
BOARD EVAL FOR LTC3406B-2ES5
DC703A
DC703A
Analog Devices
BOARD DEMO FOR LTC3459ES6
DC719A
DC719A
Analog Devices
BOARD DEMO FOR LTC3723EGN-1
DC725A
DC725A
Analog Devices
EVAL BOARD BUCK REG LTC3415
DC728A
DC728A
Analog Devices
EVAL BOARD BOOST REG LTC3458
DC734A
DC734A
Analog Devices
BOARD DEMO FOR LTC3407-2EDD
DC736A
DC736A
Analog Devices
BOARD DEMO FOR LT3724EFE
DC755A
DC755A
Analog Devices
BOARD EVAL FOR LTC3443EDE
DC759A
DC759A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC760A
DC760A
Analog Devices
BOARD EVAL FOR LT3472EDD
DC797A Compare Parts
  • DC797A vs DC793A
  • DC797A vs DC781A
  • DC797A vs DC780B
  • DC797A vs DC776A
  • DC797A vs DC774A
  • DC797A vs DC770C
  • DC797A vs DC769A
  • DC797A vs DC768A
  • DC797A vs DC767A
  • DC797A vs DC765B
  • DC797A vs DC761A-B
  • DC797A vs DC761A-A
  • DC797A vs DC760A
  • DC797A vs DC759A
  • DC797A vs DC755A
  • DC797A vs DC736A
  • DC797A vs DC734A
  • DC797A vs DC728A
  • DC797A vs DC725A
  • DC797A vs DC719A
  • DC797A vs DC703A
  • DC797A vs DC702A
  • DC797A vs DC701A
  • DC797A vs DC700A
  • Customer Reviews
    4.95 out of 5.00 stars from 123 customer reviews from all over the world
    Emily King
    United States
    5 stars
    2026-09-23 20:54
    The inscription is very clear, but gave to identify the component.
    Kiko Santos
    Brazil
    5 stars
    2026-09-23 15:23
    It worked properly. okay
    Natalie Hill
    United States
    5 stars
    2026-09-23 15:10
    All OK. Operate. Recommend
    Ulysses Rocha Silva
    Brazil
    5 stars
    2026-09-23 07:58
    Very fast arrived and quality perks
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described