☰
DC793A
DC793A
Active
Description:  BOARD EVAL FOR LTC3709EUH
Manufacturer:  Analog Devices
Datasheet:   DC793A Datasheet
History Price: $162.1
In Stock: 33440
DC793A vs DC765B
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Positive and Negative
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
1.5V
7V, -5V
Current - Output
30A
600mA, 600mA
Voltage - Input
7V ~ 24V
2.5V ~ 4.2V, 2.5V ~ 12V
Regulator Topology
Buck
Boost, Inverting
Frequency - Switching
310kHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3709
LT3479
Power - Output
-
-