☰
DC793A
DC793A
Active
Description:  BOARD EVAL FOR LTC3709EUH
Manufacturer:  Analog Devices
Datasheet:   DC793A Datasheet
History Price: $162.1
In Stock: 33440
DC793A vs DC797A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1.5V
3.3V
Current - Output
30A
600mA
Voltage - Input
7V ~ 24V
2.5V ~ 5.5V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
310kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3709
LTC3440
Power - Output
-
-