Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC803A
DC803A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3736EUF
Manufacturer:
Analog Devices
Datasheet:
DC803A Datasheet
History Price: $222.89
In Stock: 5920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC803A vs DC828A
Part No
DC803A
DC828A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
1.2V
Current - Output
5A, 5A
600mA
Voltage - Input
2.75V ~ 8V
1.6V ~ 5.5V
Regulator Topology
Buck
Buck
Frequency - Switching
550kHz
2.6MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3736-1
LTC3409
Power - Output
-
-