Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC803A
DC803A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LTC3736EUF
Manufacturer:
Analog Devices
Datasheet:
DC803A Datasheet
History Price: $222.89
In Stock: 5920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC803A Specification
Specification
Part No
DC803A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
Voltage - Output
1.8V, 2.5V
Current - Output
5A, 5A
Voltage - Input
2.75V ~ 8V
Regulator Topology
Buck
Frequency - Switching
550kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3736-1
Power - Output
-
DC803A PDF Datasheet
DC803A Datasheet
Click and Download: DC803A Datasheet
DC803A Related Parts
DC801A
Analog Devices
BOARD DEMO FOR LT3483ES6
DC823B-A
Analog Devices
BOARD EVAL LTM4600
DC823B-B
Analog Devices
BOARD EVAL LTM4600HV
DC825A
Analog Devices
BOARD EVAL FOR LT1936EMS8E
DC828A
Analog Devices
BOARD DEMO FOR LTC3409EDD
DC829A
Analog Devices
BOARD EVAL FOR LTC3776EUF
DC830A
Analog Devices
BOARD EVAL FOR LT1952EGN
DC856A
Analog Devices
LTC3427EDC - 500MA SYNCH, BOOST
DC860A
Analog Devices
BOARD DEMO FOR LTC3422EDD
DC862A-A
Analog Devices
BOARD EVAL FOR LTC3221EDC
DC862A-B
Analog Devices
BOARD EVAL FOR LTC3221EDC
DC862A-C
Analog Devices
BOARD EVAL FOR LTC3221EDC
DC803A Compare Parts
DC803A vs DC894C-C
DC803A vs DC894C-B
DC803A vs DC893A
DC803A vs DC882A
DC803A vs DC879A-B
DC803A vs DC879A-A
DC803A vs DC878A
DC803A vs DC877A
DC803A vs DC863A-C
DC803A vs DC863A-A
DC803A vs DC862A-C
DC803A vs DC862A-B
DC803A vs DC862A-A
DC803A vs DC860A
DC803A vs DC856A
DC803A vs DC830A
DC803A vs DC829A
DC803A vs DC828A
DC803A vs DC825A
DC803A vs DC823B-B
DC803A vs DC823B-A
DC803A vs DC801A
DC803A vs DC899A
DC803A vs DC898A-B
DC803A vs DC898A-A
DC803A vs DC894A-A
DC803A vs DC883A
DC803A vs DC870A-B
DC803A vs DC870A-A
DC803A vs DC849A
DC803A vs DC840A
DC803A vs DC833A
DC803A vs DC822A
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.
Hugo Morel
France
2026-09-20 04:45
Well received the object