☰
DC803A
DC803A
Active
Description:  BOARD EVAL FOR LTC3736EUF
Manufacturer:  Analog Devices
Datasheet:   DC803A Datasheet
History Price: $222.89
In Stock: 5920
DC803A vs DC849A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
3.3V or 5V
Current - Output
5A, 5A
250mA
Voltage - Input
2.75V ~ 8V
1.8V ~ 4.2V
Regulator Topology
Buck
Boost
Frequency - Switching
550kHz
1.2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3736-1
LTC3499
Power - Output
-
-