Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Linear Voltage Regulator Evaluation Boards
/ Analog Devices DC832A
DC832A
Active
Linear Voltage Regulator Evaluation Boards
Description:
BOARD EVAL FOR LT3028DHC
Manufacturer:
Analog Devices
Datasheet:
DC832A Datasheet
History Price: $101.05
In Stock: 6320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC832A vs DC813A
Part No
DC832A
DC813A
Category
Linear Voltage Regulator Evaluation Boards
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Voltage - Output
2.5V, 3.3V or 5V
3.3V or 5V
Current - Output
500mA, 100mA
250mA
Voltage - Input
2.3V ~ 20V
3V ~ 80V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3028
LT3013