☰
DC832A
DC832A
Active
Description:  BOARD EVAL FOR LT3028DHC
Manufacturer:  Analog Devices
Datasheet:   DC832A Datasheet
History Price: $101.05
In Stock: 6320
DC832A Specification
Specification
Part No
DC832A
Category
Linear Voltage Regulator Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Channels per IC
2 - Dual
Voltage - Output
2.5V, 3.3V or 5V
Current - Output
500mA, 100mA
Voltage - Input
2.3V ~ 20V
Regulator Type
Positive Adjustable
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3028
DC832A PDF Datasheet
DC832A Compare Parts
  • DC832A vs DC813A
  • DC832A vs DC886A
  • DC832A vs DC865A
  • DC832A vs DC811A
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Lorenzo Caputo
    Italy
    5 stars
    2026-09-19 09:31
    They look a little light in weight, I hope they hold the current of the original datasheet
    Émilienne Giraud
    France
    5 stars
    2026-09-19 04:35
    Great thank you
    Maxence Dupuy
    France
    5 stars
    2026-09-19 04:30
    Great thank you
    Justine Lefranc
    France
    5 stars
    2026-09-19 04:27
    Great thank you
    Paul Marchand
    France
    5 stars
    2026-09-19 04:19
    Great thank you
    Salomé Lefèvre
    France
    5 stars
    2026-09-19 04:17
    Great thank you