☰
DC832A
DC832A
Active
Description:  BOARD EVAL FOR LT3028DHC
Manufacturer:  Analog Devices
Datasheet:   DC832A Datasheet
History Price: $101.05
In Stock: 6320
DC832A vs DC865A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Channels per IC
2 - Dual
1 - Single
Voltage - Output
2.5V, 3.3V or 5V
1.5V
Current - Output
500mA, 100mA
500mA
Voltage - Input
2.3V ~ 20V
1V ~ 10V
Regulator Type
Positive Adjustable
Positive Adjustable
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3028
LT3021