☰
DC883A
DC883A
Obsolete
Description:  BOARD DEMO FOR LT3473EDD
Manufacturer:  Analog Devices
Datasheet:   DC883A Datasheet
History Price: Obsolete
In Stock: 33920
DC883A vs DC803A
Part No
Series
-
-
Packaging
Box
Box
Status
Obsolete
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
25V
1.8V, 2.5V
Current - Output
80mA
5A, 5A
Voltage - Input
3V ~ 4.2V
2.75V ~ 8V
Regulator Topology
Boost
Buck
Frequency - Switching
1.2MHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3473
LTC3736-1
Power - Output
-
-