☰
DC897A
DC897A
Active
Description:  BOARD EVAL FOR LT3493EDCB
Manufacturer:  Analog Devices
Datasheet:   DC897A Datasheet
History Price: $89.16
In Stock: 49520
DC897A vs DC803A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
3.3V
1.8V, 2.5V
Current - Output
1.2A
5A, 5A
Voltage - Input
4.5V ~ 36V
2.75V ~ 8V
Regulator Topology
Buck
Buck
Frequency - Switching
750kHz
550kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3493
LTC3736-1
Power - Output
-
-