Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC905A
DC905A
Active
LED Driver Evaluation Boards
Description:
BOARD EVAL FOR LT3491ESC8
Manufacturer:
Analog Devices
Datasheet:
DC905A Datasheet
History Price: $89.16
In Stock: 4320
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC905A vs DC928A
Part No
DC905A
DC928A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
20mA
250mA, 20mA
Outputs and Type
1, Non-Isolated
7, Non-Isolated
Voltage - Output
20.6V
4.4V
Features
Dimmable
Dimmable
Voltage - Input
3V ~ 5V
2.7V ~ 5.5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3491
LTC3452