☰
DC905A
DC905A
Active
Description:  BOARD EVAL FOR LT3491ESC8
Manufacturer:  Analog Devices
Datasheet:   DC905A Datasheet
History Price: $89.16
In Stock: 4320
DC905A Specification
Specification
Part No
DC905A
Category
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
20mA
Outputs and Type
1, Non-Isolated
Voltage - Output
20.6V
Features
Dimmable
Voltage - Input
3V ~ 5V
Supplied Contents
Board(s)
Utilized IC / Part
LT3491
DC905A PDF Datasheet
DC905A Related Parts
DC915A
DC915A
Analog Devices
BOARD EVAL FOR LT3466EDD
DC923A
DC923A
Analog Devices
BOARD DEMO FOR LT3475
DC949A-A
DC949A-A
Analog Devices
BOARD DEMO FOR LT3478EFE-1
DC949A-B
DC949A-B
Analog Devices
BOARD DEMO FOR LT3478EFE
DC976A
DC976A
Analog Devices
BOARD DEMO FOR LT3476EUHF
DC986A
DC986A
Analog Devices
BOARD DEMO FOR LT3496EUFD
DC994A
DC994A
Analog Devices
EVAL BOARD LED DRIVER LT3003
DC902A-A
DC902A-A
Analog Devices
LTC3214EDD - LOW NOISE, HIGH CUR
DC902A-B
DC902A-B
Analog Devices
LTC3214EDD - LOW NOISE, HIGH CUR
DC909A
DC909A
Analog Devices
LTC3217EUD - 600MA, LOW NOISE CA
DC914B
DC914B
Analog Devices
LTC3210EUD - MAIN/CAM LED CONTRO
DC928A
DC928A
Analog Devices
LTC3452 DEMO BOARD - SYNC BB WHI
DC905A Compare Parts
  • DC905A vs DC986A
  • DC905A vs DC976A
  • DC905A vs DC949A-B
  • DC905A vs DC949A-A
  • DC905A vs DC923A
  • DC905A vs DC915A
  • DC905A vs DC928A
  • DC905A vs DC914B
  • DC905A vs DC909A
  • DC905A vs DC902A-B
  • DC905A vs DC902A-A
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Lea Weber
    Germany
    5 stars
    2026-09-18 06:16
    100% Quality. verry good product.
    Mia Bauer
    Germany
    5 stars
    2026-09-18 06:16
    Works as descriped. Fast Delivery and very good packaging
    Thanks
    斉藤 真理
    Japan
    5 stars
    2026-09-18 05:36
    Good quality!! Pleased with the fast delivery!!
    Alice Fernanda Silva
    Brazil
    5 stars
    2026-09-18 03:57
    Excellent Product recommend
    渡辺 大輔
    Japan
    5 stars
    2026-09-18 03:49
    Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
    Brian Martinez
    United States
    5 stars
    2026-09-18 03:05
    In the absence of testing everything correct and very fast, within the term they give