☰
DC913A
DC913A
Active
Description:  BOARD EVAL FOR LTC3773EUHF
Manufacturer:  Analog Devices
Datasheet:   DC913A Datasheet
History Price: $178.32
In Stock: 37600
DC913A vs DC975A
Part No
Series
PolyPhase?
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V
80V
Current - Output
15A, 15A
2mA
Voltage - Input
4.5V ~ 13.5V
3V ~ 12V
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3773
LT3482
Power - Output
-
-