☰
DC975A
DC975A
Active
Description:  BOARD DEMO FOR LT3482EUD
Manufacturer:  Analog Devices
Datasheet:   DC975A Datasheet
History Price: $148.6
In Stock: 0
DC975A Specification
Specification
Part No
DC975A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
Voltage - Output
80V
Current - Output
2mA
Voltage - Input
3V ~ 12V
Regulator Topology
Boost
Frequency - Switching
650kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3482
Power - Output
-
DC975A PDF Datasheet
DC975A Related Parts
DC901A
DC901A
Analog Devices
BOARD EVAL FOR LTC3444EDD
DC903A-A
DC903A-A
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC903A-B
DC903A-B
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC912A
DC912A
Analog Devices
EVAL BOARD BOOST REG LT3487
DC913A
DC913A
Analog Devices
BOARD EVAL FOR LTC3773EUHF
DC916A-A
DC916A-A
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC916A-B
DC916A-B
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC925A
DC925A
Analog Devices
BOARD EVAL FOR LT3489EMS8E
DC927A
DC927A
Analog Devices
BOARD EVAL FOR LT3742EFE
DC938A
DC938A
Analog Devices
BOARD DEMO FOR LTC3530EDD
DC947A
DC947A
Analog Devices
BOARD EVAL FOR LT3740EDHC
DC950A-A
DC950A-A
Analog Devices
BOARD EVAL FOR LT3825EFE
DC975A Compare Parts
  • DC975A vs DC993A
  • DC975A vs DC992A
  • DC975A vs DC989B-A
  • DC975A vs DC974A
  • DC975A vs DC968A-B
  • DC975A vs DC968A-A
  • DC975A vs DC965A
  • DC975A vs DC960A
  • DC975A vs DC952A
  • DC975A vs DC950A-B
  • DC975A vs DC950A-A
  • DC975A vs DC947A
  • DC975A vs DC938A
  • DC975A vs DC927A
  • DC975A vs DC925A
  • DC975A vs DC916A-B
  • DC975A vs DC916A-A
  • DC975A vs DC913A
  • DC975A vs DC912A
  • DC975A vs DC903A-B
  • DC975A vs DC903A-A
  • DC975A vs DC901A
  • DC975A vs DC989B-B
  • DC975A vs DC977A
  • DC975A vs DC970A-B
  • DC975A vs DC970A-A
  • DC975A vs DC958A
  • DC975A vs DC957A
  • DC975A vs DC921A
  • DC975A vs DC908A
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods