☰
DC925A
DC925A
Active
Description:  BOARD EVAL FOR LT3489EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC925A Datasheet
History Price: $118.88
In Stock: 10080
DC925A vs DC927A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
8V, 23V, -8V
3.3V, 5V
Current - Output
600mA, 20mA, 10mA
4A, 4A
Voltage - Input
3.3V ~ 6V
5.5V ~ 28V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3489
LT3742
Power - Output
-
-