☰
DC925A
DC925A
Active
Description:  BOARD EVAL FOR LT3489EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC925A Datasheet
History Price: $118.88
In Stock: 10080
DC925A Specification
Specification
Part No
DC925A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Non-Isolated
Voltage - Output
8V, 23V, -8V
Current - Output
600mA, 20mA, 10mA
Voltage - Input
3.3V ~ 6V
Regulator Topology
Boost
Frequency - Switching
2MHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LT3489
Power - Output
-
DC925A PDF Datasheet
DC925A Related Parts
DC901A
DC901A
Analog Devices
BOARD EVAL FOR LTC3444EDD
DC903A-A
DC903A-A
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC903A-B
DC903A-B
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC912A
DC912A
Analog Devices
EVAL BOARD BOOST REG LT3487
DC913A
DC913A
Analog Devices
BOARD EVAL FOR LTC3773EUHF
DC916A-A
DC916A-A
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC916A-B
DC916A-B
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC927A
DC927A
Analog Devices
BOARD EVAL FOR LT3742EFE
DC938A
DC938A
Analog Devices
BOARD DEMO FOR LTC3530EDD
DC947A
DC947A
Analog Devices
BOARD EVAL FOR LT3740EDHC
DC950A-A
DC950A-A
Analog Devices
BOARD EVAL FOR LT3825EFE
DC950A-B
DC950A-B
Analog Devices
BOARD EVAL FOR LT3837EFE
DC925A Compare Parts
  • DC925A vs DC993A
  • DC925A vs DC992A
  • DC925A vs DC989B-A
  • DC925A vs DC975A
  • DC925A vs DC974A
  • DC925A vs DC968A-B
  • DC925A vs DC968A-A
  • DC925A vs DC965A
  • DC925A vs DC960A
  • DC925A vs DC952A
  • DC925A vs DC950A-B
  • DC925A vs DC950A-A
  • DC925A vs DC947A
  • DC925A vs DC938A
  • DC925A vs DC927A
  • DC925A vs DC916A-B
  • DC925A vs DC916A-A
  • DC925A vs DC913A
  • DC925A vs DC912A
  • DC925A vs DC903A-B
  • DC925A vs DC903A-A
  • DC925A vs DC901A
  • DC925A vs DC989B-B
  • DC925A vs DC977A
  • DC925A vs DC970A-B
  • DC925A vs DC970A-A
  • DC925A vs DC958A
  • DC925A vs DC957A
  • DC925A vs DC921A
  • DC925A vs DC908A
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods