☰
DC925A
DC925A
Active
Description:  BOARD EVAL FOR LT3489EMS8E
Manufacturer:  Analog Devices
Datasheet:   DC925A Datasheet
History Price: $118.88
In Stock: 10080
DC925A vs DC950A-A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down
Outputs and Type
3, Non-Isolated
3, Isolated
Voltage - Output
8V, 23V, -8V
2.5V, 3.3V, 5V
Current - Output
600mA, 20mA, 10mA
3A, 3A, 2A
Voltage - Input
3.3V ~ 6V
36V ~ 72V
Regulator Topology
Boost
Flyback
Frequency - Switching
2MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3489
LT3825
Power - Output
-
-