Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC925A
DC925A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT3489EMS8E
Manufacturer:
Analog Devices
Datasheet:
DC925A Datasheet
History Price: $118.88
In Stock: 10080
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC925A vs DC970A-A
Part No
DC925A
DC970A-A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
Special Purpose DC/DC, LCD Supply
DC/DC, Step Down with LDO
Outputs and Type
3, Non-Isolated
2, Non-Isolated
Voltage - Output
8V, 23V, -8V
1.8V, 2.5V
Current - Output
600mA, 20mA, 10mA
500mA, 300mA
Voltage - Input
3.3V ~ 6V
3V ~ 5.5V
Regulator Topology
Boost
Buck
Frequency - Switching
2MHz
2.25MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3489
LTC3541
Power - Output
-
-