Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC950A-A
DC950A-A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD EVAL FOR LT3825EFE
Manufacturer:
Analog Devices
Datasheet:
DC950A-A Datasheet
History Price: $222.89
In Stock: 32560
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC950A-A vs DC925A
Part No
DC950A-A
DC925A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
3, Isolated
3, Non-Isolated
Voltage - Output
2.5V, 3.3V, 5V
8V, 23V, -8V
Current - Output
3A, 3A, 2A
600mA, 20mA, 10mA
Voltage - Input
36V ~ 72V
3.3V ~ 6V
Regulator Topology
Flyback
Boost
Frequency - Switching
-
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3825
LT3489
Power - Output
-
-