☰
DC952A
DC952A
Active
Description:  BOARD DEMO FOR LTC3810EG
Manufacturer:  Analog Devices
Datasheet:   DC952A Datasheet
History Price: $178.32
In Stock: 18800
DC952A vs DC957A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
3.3V
Current - Output
6A
3A
Voltage - Input
13V ~ 80V
2.7V ~ 10V
Regulator Topology
Buck
Buck-Boost
Frequency - Switching
230kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3810
LTC3785
Power - Output
-
-