☰
DC952A
DC952A
Active
Description:  BOARD DEMO FOR LTC3810EG
Manufacturer:  Analog Devices
Datasheet:   DC952A Datasheet
History Price: $178.32
In Stock: 18800
DC952A Specification
Specification
Part No
DC952A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
6A
Voltage - Input
13V ~ 80V
Regulator Topology
Buck
Frequency - Switching
230kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
LTC3810
Power - Output
-
DC952A PDF Datasheet
DC952A Related Parts
DC901A
DC901A
Analog Devices
BOARD EVAL FOR LTC3444EDD
DC903A-A
DC903A-A
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC903A-B
DC903A-B
Analog Devices
BOARD EVAL FOR LTC3240EDC
DC912A
DC912A
Analog Devices
EVAL BOARD BOOST REG LT3487
DC913A
DC913A
Analog Devices
BOARD EVAL FOR LTC3773EUHF
DC916A-A
DC916A-A
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC916A-B
DC916A-B
Analog Devices
BOARD EVAL FOR LTC3204BEDC
DC925A
DC925A
Analog Devices
BOARD EVAL FOR LT3489EMS8E
DC927A
DC927A
Analog Devices
BOARD EVAL FOR LT3742EFE
DC938A
DC938A
Analog Devices
BOARD DEMO FOR LTC3530EDD
DC947A
DC947A
Analog Devices
BOARD EVAL FOR LT3740EDHC
DC950A-A
DC950A-A
Analog Devices
BOARD EVAL FOR LT3825EFE
DC952A Compare Parts
  • DC952A vs DC993A
  • DC952A vs DC992A
  • DC952A vs DC989B-A
  • DC952A vs DC975A
  • DC952A vs DC974A
  • DC952A vs DC968A-B
  • DC952A vs DC968A-A
  • DC952A vs DC965A
  • DC952A vs DC960A
  • DC952A vs DC950A-B
  • DC952A vs DC950A-A
  • DC952A vs DC947A
  • DC952A vs DC938A
  • DC952A vs DC927A
  • DC952A vs DC925A
  • DC952A vs DC916A-B
  • DC952A vs DC916A-A
  • DC952A vs DC913A
  • DC952A vs DC912A
  • DC952A vs DC903A-B
  • DC952A vs DC903A-A
  • DC952A vs DC901A
  • DC952A vs DC989B-B
  • DC952A vs DC977A
  • DC952A vs DC970A-B
  • DC952A vs DC970A-A
  • DC952A vs DC958A
  • DC952A vs DC957A
  • DC952A vs DC921A
  • DC952A vs DC908A
  • Customer Reviews
    4.95 out of 5.00 stars from 151 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods