☰
DC957A
DC957A
Active
Description:  BOARD DEMO FOR LTC3785EUF
Manufacturer:  Analog Devices
Datasheet:   DC957A Datasheet
History Price: $178.32
In Stock: 11920
DC957A vs DC952A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up or Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
3A
6A
Voltage - Input
2.7V ~ 10V
13V ~ 80V
Regulator Topology
Buck-Boost
Buck
Frequency - Switching
500kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3785
LTC3810
Power - Output
-
-