Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC958A
DC958A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
LT3506/LT3506AEDHD - DUAL, 25V,
Manufacturer:
Analog Devices
Datasheet:
DC958A Datasheet
History Price: Active
In Stock: 5040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC958A vs DC975A
Part No
DC958A
DC975A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.2V, 1.8V, 2.5V, 3.3V
80V
Current - Output
1.6A, 1.6A
2mA
Voltage - Input
3.6V ~ 21V, 6.8V ~ 25V
3V ~ 12V
Regulator Topology
Buck
Boost
Frequency - Switching
575kHz, 1.1MHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3506, LT3506A
LT3482
Power - Output
-
-