☰
DC965A
DC965A
Active
Description:  BOARD EVAL FOR LTC3835EGN
Manufacturer:  Analog Devices
Datasheet:   DC965A Datasheet
History Price: $148.6
In Stock: 41280
DC965A vs DC925A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
8V, 23V, -8V
Current - Output
5A
600mA, 20mA, 10mA
Voltage - Input
4.5V ~ 36V
3.3V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
400kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3835-1
LT3489
Power - Output
-
-