☰
DC965A
DC965A
Active
Description:  BOARD EVAL FOR LTC3835EGN
Manufacturer:  Analog Devices
Datasheet:   DC965A Datasheet
History Price: $148.6
In Stock: 41280
DC965A vs DC952A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
12V
Current - Output
5A
6A
Voltage - Input
4.5V ~ 36V
13V ~ 80V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3835-1
LTC3810
Power - Output
-
-