☰
DC970A-A
DC970A-A
Active
Description:  LTC3541- HIGH EFFICIENCY BUCK PL
Manufacturer:  Analog Devices
Datasheet:   DC970A-A Datasheet
History Price: $118.88
In Stock: 20640
DC970A-A vs DC952A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down with LDO
DC/DC, Step Down
Outputs and Type
2, Non-Isolated
1, Non-Isolated
Voltage - Output
1.8V, 2.5V
12V
Current - Output
500mA, 300mA
6A
Voltage - Input
3V ~ 5.5V
13V ~ 80V
Regulator Topology
Buck
Buck
Frequency - Switching
2.25MHz
230kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LTC3541
LTC3810
Power - Output
-
-