Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Analog Devices DC975A
DC975A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
BOARD DEMO FOR LT3482EUD
Manufacturer:
Analog Devices
Datasheet:
DC975A Datasheet
History Price: $148.6
In Stock: 0
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC975A vs DC958A
Part No
DC975A
DC958A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
2, Non-Isolated
Voltage - Output
80V
1.2V, 1.8V, 2.5V, 3.3V
Current - Output
2mA
1.6A, 1.6A
Voltage - Input
3V ~ 12V
3.6V ~ 21V, 6.8V ~ 25V
Regulator Topology
Boost
Buck
Frequency - Switching
650kHz
575kHz, 1.1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3482
LT3506, LT3506A
Power - Output
-
-