☰
DC975A
DC975A
Active
Description:  BOARD DEMO FOR LT3482EUD
Manufacturer:  Analog Devices
Datasheet:   DC975A Datasheet
History Price: $148.6
In Stock: 0
DC975A vs DC965A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Up
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
80V
3.3V
Current - Output
2mA
5A
Voltage - Input
3V ~ 12V
4.5V ~ 36V
Regulator Topology
Boost
Buck
Frequency - Switching
650kHz
400kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3482
LTC3835-1
Power - Output
-
-