☰
DC977A
DC977A
Active
Description:  LT1976BEFE - 60V, 200KHZ, 1.5A,
Manufacturer:  Analog Devices
Datasheet:   DC977A Datasheet
History Price: Active
In Stock: 43120
DC977A vs DC925A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
Special Purpose DC/DC, LCD Supply
Outputs and Type
1, Non-Isolated
3, Non-Isolated
Voltage - Output
3.3V
8V, 23V, -8V
Current - Output
1A
600mA, 20mA, 10mA
Voltage - Input
4V ~ 42V
3.3V ~ 6V
Regulator Topology
Buck
Boost
Frequency - Switching
200kHz
2MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1976B
LT3489
Power - Output
-
-