☰
DC977A
DC977A
Active
Description:  LT1976BEFE - 60V, 200KHZ, 1.5A,
Manufacturer:  Analog Devices
Datasheet:   DC977A Datasheet
History Price: Active
In Stock: 43120
DC977A vs DC975A
Part No
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.3V
80V
Current - Output
1A
2mA
Voltage - Input
4V ~ 42V
3V ~ 12V
Regulator Topology
Buck
Boost
Frequency - Switching
200kHz
650kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT1976B
LT3482
Power - Output
-
-