Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Analog Devices DC986A
DC986A
Active
LED Driver Evaluation Boards
Description:
BOARD DEMO FOR LT3496EUFD
Manufacturer:
Analog Devices
Datasheet:
DC986A Datasheet
History Price: $185.75
In Stock: 42400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
DC986A vs DC905A
Part No
DC986A
DC905A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Analog Devices
Analog Devices
Series
-
-
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
500mA
20mA
Outputs and Type
3, Non-Isolated
1, Non-Isolated
Voltage - Output
31V
20.6V
Features
Dimmable
Dimmable
Voltage - Input
45V
3V ~ 5V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
LT3496
LT3491