☰
EPC9115
EPC9115
Obsolete
Description:  EVAL BOARD GAN EPC2020/EPC2021
Manufacturer:  EPC
Datasheet:   EPC9115 Datasheet
History Price: Obsolete
In Stock: 48320
EPC9115 vs EPC9137KIT
Manufacturer
Series
eGaN?
eGaN?
Packaging
Bulk
Box
Status
Obsolete
Not For New Designs
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
12V
Current - Output
5A
125A
Voltage - Input
48V ~ 60V
20V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
300kHz
250kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2020, EPC2021
EPC2206
Power - Output
-
-