☰
EPC9115
EPC9115
Obsolete
Description:  EVAL BOARD GAN EPC2020/EPC2021
Manufacturer:  EPC
Datasheet:   EPC9115 Datasheet
History Price: Obsolete
In Stock: 2180
EPC9115 Specification
Specification
Part No
EPC9115
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
Series
eGaN?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Isolated
Voltage - Output
12V
Current - Output
5A
Voltage - Input
48V ~ 60V
Regulator Topology
Buck
Frequency - Switching
300kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
EPC2020, EPC2021
Power - Output
-
EPC9115 PDF Datasheet
EPC9115 Related Parts
EPC9101
EPC9101
EPC
EVAL DEV EPC2015/2014 EGAN FETS
EPC9102
EPC9102
EPC
EVAL DEV FOR EPC2001 EGAN FET
EPC9107
EPC9107
EPC
BOARD EVAL FOR EPC2015
EPC9118
EPC9118
EPC
EVAL BOARD EGAN FET
EPC9130
EPC9130
EPC
EVAL BOARD FOR EPC2045
EPC9131
EPC9131
EPC
EVAL BOARD FOR EPC2112
EPC9137KIT
EPC9137KIT
EPC
DCDC 12V/48V BIDIR REF DESN AUTO
EPC9143KIT
EPC9143KIT
EPC
EVAL BOARD 48V 300W 1/16 BRCK
EPC9148
EPC9148
EPC
DC-DC 44-60VIN 19VOUT 12.5A DEMO
EPC9149KIT
EPC9149KIT
EPC
EVAL REF DCDC 36-60VIN/9-15VOUT
EPC9153
EPC9153
EPC
DEMO DCDC 44-60VIN 12-20VO 12.5A
EPC9157KIT
EPC9157KIT
EPC
EVAL MOD DCDC 1/16TH BRICK 300W
EPC9115 Compare Parts
  • EPC9115 vs EPC9162
  • EPC9115 vs EPC9160
  • EPC9115 vs EPC9158
  • EPC9115 vs EPC9157KIT
  • EPC9115 vs EPC9153
  • EPC9115 vs EPC9149KIT
  • EPC9115 vs EPC9148
  • EPC9115 vs EPC9143KIT
  • EPC9115 vs EPC9137KIT
  • EPC9115 vs EPC9131
  • EPC9115 vs EPC9130
  • EPC9115 vs EPC9118
  • EPC9115 vs EPC9107
  • EPC9115 vs EPC9102
  • EPC9115 vs EPC9101
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Xuxa
    Brazil
    5 stars
    2026-09-25 08:32
    Very good component, tested and approved!
    Fábio Gomes Ferreira
    Brazil
    5 stars
    2026-09-25 06:52
    Everything right according to the description
    Martín Antonio
    Spain
    5 stars
    2026-09-24 16:15
    Everything is great!
    Olivier Delaunay
    France
    5 stars
    2026-09-24 15:22
    Conforme j’ai reçu des BTA16-600B
    Gustavo Alves Filho
    Brazil
    5 stars
    2026-09-24 14:51
    Delivered on time Congratulations!!!!
    Victoria Moreau
    Canada
    5 stars
    2026-09-24 13:42
    Exactly as described. Not tested yet. Arrived in 12 days to Canada with regular shipping.