☰
EPC9115
EPC9115
Obsolete
Description:  EVAL BOARD GAN EPC2020/EPC2021
Manufacturer:  EPC
Datasheet:   EPC9115 Datasheet
History Price: Obsolete
In Stock: 48320
EPC9115 vs EPC9149KIT
Manufacturer
Series
eGaN?
-
Packaging
Bulk
Box
Status
Obsolete
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC Converter
Outputs and Type
1, Isolated
1, Non-Isolated
Voltage - Output
12V
9V ~ 15V
Current - Output
5A
83A
Voltage - Input
48V ~ 60V
36V ~ 60V
Regulator Topology
Buck
-
Frequency - Switching
300kHz
1MHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2020, EPC2021
dsPIC33CK32MP102, EPC2218, EPC2214, ECP9533
Power - Output
-
1 kW