Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9148
EPC9148
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DC-DC 44-60VIN 19VOUT 12.5A DEMO
Manufacturer:
EPC
Datasheet:
EPC9148 Datasheet
History Price: $484.8
In Stock: 8800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC9148 vs EPC9115
Part No
EPC9148
EPC9115
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
EPC
Series
eGaN?
eGaN?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
19V
12V
Current - Output
12.5A
5A
Voltage - Input
44V ~ 60V
48V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
400kHz
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
dsPIC33CK32MP102, EPC2038, EPC2053, EPC2055
EPC2020, EPC2021
Power - Output
-
-