EPC9153
EPC9153
Active
Description:  DEMO DCDC 44-60VIN 12-20VO 12.5A
Manufacturer:  EPC
Datasheet:   EPC9153 Datasheet
History Price: $484.8
In Stock: 41600
EPC9153 vs EPC9115
Part No
Manufacturer
Series
-
eGaN?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Isolated
Voltage - Output
12V ~ 20V
12V
Current - Output
-
5A
Voltage - Input
40V ~ 60V
48V ~ 60V
Regulator Topology
Buck
Buck
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
EPC2218
EPC2020, EPC2021
Power - Output
250 W
-