Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ EPC EPC9162
EPC9162
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
DEMO DCDC BOOST CONVERTER GAN
Manufacturer:
EPC
Datasheet:
EPC9162 Datasheet
History Price: $484.8
In Stock: 7200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EPC9162 vs EPC9131
Part No
EPC9162
EPC9131
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
EPC
EPC
Series
eGaN?
eGaN?
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC, Step Up
DC/DC, Step Up or Down
Outputs and Type
-
1, Non-Isolated
Voltage - Output
-
19V
Current - Output
-
1.42A
Voltage - Input
-
14V ~ 48V
Regulator Topology
Boost
Buck-Boost, SEPIC
Frequency - Switching
-
300kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
-
EPC2112
Power - Output
-
27 W