☰
EV3910-K-00A
EV3910-K-00A
Active
Description:  PEAK CURRENT MODE PWM CONTROLLER
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 23680
EV3910-K-00A vs EV3424-G-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
5V
Current - Output
2.5A
3.1A
Voltage - Input
36V ~ 72V
2.8V ~ 4.2V
Regulator Topology
Flyback
Boost
Frequency - Switching
250kHz
580kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3910
MP3424
Power - Output
-
-