Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV3910-K-00A
EV3910-K-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
PEAK CURRENT MODE PWM CONTROLLER
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3910-K-00A Datasheet
History Price: $25.25
In Stock: 23680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV3910-K-00A Specification
Specification
Part No
EV3910-K-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
12V
Current - Output
2.5A
Voltage - Input
36V ~ 72V
Regulator Topology
Flyback
Frequency - Switching
250kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP3910
Power - Output
-
EV3910-K-00A Related Parts
EV3428A-L-00A
Monolithic Power Systems
20V, 19A, 600KHZ, WIDE-INPUT, SY
EV3120-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3120
EV3209DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3209
EV3212DQ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3212
EV3213DH-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3213
EV3213DH-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP3213
EV3216DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3216
EV3217DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3217
EV3221-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3221
EV3410DJ-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3410
EV3414A-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3414A
EV3414-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP3414
EV3910-K-00A Compare Parts
EV3910-K-00A vs EV3910-K-00B
EV3910-K-00A vs EV3910A-S-00A
EV3910-K-00A vs EV3908DK-01A
EV3910-K-00A vs EV3908DK-00C
EV3910-K-00A vs EV3900DK-00F
EV3910-K-00A vs EV35G43A
EV3910-K-00A vs EV3437-RP-00A
EV3910-K-00A vs EV3432-L-00A
EV3910-K-00A vs EV3431-L-00A
EV3910-K-00A vs EV3430-Q-00A
EV3910-K-00A vs EV3429-L-00A
EV3910-K-00A vs EV3426-L-00A
EV3910-K-00A vs EV3425DL-00A
EV3910-K-00A vs EV3424-G-00A
EV3910-K-00A vs EV3423-G-00A
EV3910-K-00A vs EV3422-G-00A
EV3910-K-00A vs EV3421-G-00A
EV3910-K-00A vs EV3418-J-00A
EV3910-K-00A vs EV3416-QH-00B
EV3910-K-00A vs EV3416-J-00A
EV3910-K-00A vs EV3415-G-00A
EV3910-K-00A vs EV3414-J-00A
EV3910-K-00A vs EV3414A-J-00A
EV3910-K-00A vs EV3410DJ-00A
EV3910-K-00A vs EV3221-J-00A
EV3910-K-00A vs EV3217DJ-00A
EV3910-K-00A vs EV3216DJ-00A
EV3910-K-00A vs EV3213DH-00B
EV3910-K-00A vs EV3213DH-00A
EV3910-K-00A vs EV3212DQ-00A
EV3910-K-00A vs EV3209DJ-00A
EV3910-K-00A vs EV3120-J-00A
Customer Reviews
4.95 out of 5.00 stars from 187 customer reviews from all over the world
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you
Justine Lefranc
France
2026-09-19 04:27
Great thank you