Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV3910-K-00A
EV3910-K-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
PEAK CURRENT MODE PWM CONTROLLER
Manufacturer:
Monolithic Power Systems
Datasheet:
EV3910-K-00A Datasheet
History Price: $25.25
In Stock: 23680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV3910-K-00A vs EV3432-L-00A
Part No
EV3910-K-00A
EV3432-L-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Up
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
12V
9V
Current - Output
2.5A
3.5A
Voltage - Input
36V ~ 72V
3V ~ 8.4V
Regulator Topology
Flyback
Boost
Frequency - Switching
250kHz
600kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP3910
MP3432
Power - Output
-
-