Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
LED Driver Evaluation Boards
/ Monolithic Power Systems EV4688-N-00A
EV4688-N-00A
Active
LED Driver Evaluation Boards
Description:
EVALUATION BOARD FOR MP4688
Manufacturer:
Monolithic Power Systems
Datasheet:
EV4688-N-00A Datasheet
History Price: $25.25
In Stock: 25040
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV4688-N-00A vs EV4425M-QB-00A
Part No
EV4688-N-00A
EV4425M-QB-00A
Category
LED Driver Evaluation Boards
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Monolithic Power Systems
Series
Automotive, AEC-Q101
Automotive, AEC-Q101
Packaging
Box
Box
Status
Active
Active
Current - Output / Channel
730mA
1.5A
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
3.2V
-
Features
Dimmable
Dimmable
Voltage - Input
4.5V ~ 80V
4V ~ 36V
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP4688
MP4425M, MPQ4425M