☰
EV4688-N-00A
EV4688-N-00A
Active
Description:  EVALUATION BOARD FOR MP4688
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 25040
EV4688-N-00A Specification
Specification
Part No
EV4688-N-00A
Category
LED Driver Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
Automotive, AEC-Q101
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
730mA
Outputs and Type
1, Non-Isolated
Voltage - Output
3.2V
Features
Dimmable
Voltage - Input
4.5V ~ 80V
Supplied Contents
Board(s)
Utilized IC / Part
MP4688
EV4688-N-00A Related Parts
EV4008-S-00A
EV4008-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4008
EV4026-J-00A
EV4026-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4026
EV4026-J-00B
EV4026-J-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP4026
EV4026-J-00C
EV4026-J-00C
Monolithic Power Systems
EVALUATION BOARD FOR MP4026
EV4027-J-01A
EV4027-J-01A
Monolithic Power Systems
EVALUATION BOARD FOR MP4027
EV4031-S-00A
EV4031-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4031
EV4032-1-S-00A
EV4032-1-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4032-1
EV4033-K-00A
EV4033-K-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4033
EV4033-K-00B
EV4033-K-00B
Monolithic Power Systems
EVALUATION BOARD FOR MP4033
EV4050A-J-00A
EV4050A-J-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4050A
EV4050A-S-00A
EV4050A-S-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4050A
EV4056-K-00A
EV4056-K-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP4056
EV4688-N-00A Compare Parts
  • EV4688-N-00A vs EV4603-S-00A
  • EV4688-N-00A vs EV4425M-QB-00A
  • EV4688-N-00A vs EV44010-S-00B
  • EV4688-N-00A vs EV44010-S+4688-N-01A
  • EV4688-N-00A vs EV4088-S-00A
  • EV4688-N-00A vs EV4088-N-00A
  • EV4688-N-00A vs EV4068-S-00A
  • EV4688-N-00A vs EV4068-N-00A
  • EV4688-N-00A vs EV4060-K-00A
  • EV4688-N-00A vs EV4059-S-00A
  • EV4688-N-00A vs EV4057A-K-00A
  • EV4688-N-00A vs EV4056-S-00A
  • EV4688-N-00A vs EV4056-K-00A
  • EV4688-N-00A vs EV4050A-S-00A
  • EV4688-N-00A vs EV4050A-J-00A
  • EV4688-N-00A vs EV4033-K-00B
  • EV4688-N-00A vs EV4033-K-00A
  • EV4688-N-00A vs EV4032-1-S-00A
  • EV4688-N-00A vs EV4031-S-00A
  • EV4688-N-00A vs EV4027-J-01A
  • EV4688-N-00A vs EV4026-J-00C
  • EV4688-N-00A vs EV4026-J-00B
  • EV4688-N-00A vs EV4026-J-00A
  • EV4688-N-00A vs EV4008-S-00A
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Niklas Schneider
    Germany
    5 stars
    2026-09-18 23:47
    Fast shipping to Germany. Safe packaged.
    Price performance of agency are top
    Cláudia Maria Ferreira
    Brazil
    5 stars
    2026-09-18 23:26
    Excellent Product, delivered super fast and quality, great seller!
    Laura Boucher
    France
    5 stars
    2026-09-18 23:09
    Not tested, looks good. Much too much useless plastic packaging.
    Antoine Picard
    France
    5 stars
    2026-09-18 21:39
    Perfect as usual :)
    Heloísa Costa
    Brazil
    5 stars
    2026-09-18 20:54
    Very good seller very good product I recommend I am very satisfied thank you very much
    Samara Lima Ferreira
    Brazil
    5 stars
    2026-09-18 20:49
    Excellent Product, congratulations on fast delivery