☰
EV8770C-Q-00A
EV8770C-Q-00A
Active
Description:  HIGH-EFFICIENCY, 700KHZ, 8A, 17V
Manufacturer:  Monolithic Power Systems
History Price: $25.25
In Stock: 38580
EV8770C-Q-00A vs EV8715-L-00A
Series
-
-
Packaging
Box
Box
Status
Active
Active
Main Purpose
DC/DC, Step Down
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
1, Non-Isolated
Voltage - Output
1V
1.2V
Current - Output
8A
4A
Voltage - Input
3V ~ 17V
5V ~ 21V
Regulator Topology
Buck
Buck
Frequency - Switching
700kHz
500kHz
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP8770C
MP8715
Power - Output
-
-