Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
/ Monolithic Power Systems EV8715-L-00A
EV8715-L-00A
Active
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Description:
EVALUATION BOARD FOR MP8715
Manufacturer:
Monolithic Power Systems
Datasheet:
EV8715-L-00A Datasheet
History Price: $25.25
In Stock: 31520
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
EV8715-L-00A Specification
Specification
Part No
EV8715-L-00A
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Monolithic Power Systems
Series
-
Packaging
Box
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
1.2V
Current - Output
4A
Voltage - Input
5V ~ 21V
Regulator Topology
Buck
Frequency - Switching
500kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
MP8715
Power - Output
-
EV8715-L-00A Related Parts
EV8770C-Q-00A
Monolithic Power Systems
HIGH-EFFICIENCY, 700KHZ, 8A, 17V
EV8774H-Q-00A
Monolithic Power Systems
MP8774H EVAL BOARD
EV8795H-LE-00A
Monolithic Power Systems
HIGH-EFFICIENCY, 16V, 20A, SYNCH
EV8860-Q-00A
Monolithic Power Systems
2.8 - 22V VIN, 1A IOUT, 4-SWITCH
EV8862-Q-00A
Monolithic Power Systems
2.8 - 22V VIN, 2A IOUT, 4-SWITCH
EV8124-D-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8124
EV8128-Q-00A
Monolithic Power Systems
1A LNB POWER REGULATOR WITH I2C
EV8712-L-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8712
EV8714-LE-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8714
EV8715DN-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8715
EV8719-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8719
EV8720-Q-00A
Monolithic Power Systems
EVALUATION BOARD FOR MP8720
EV8715-L-00A Compare Parts
EV8715-L-00A vs EV8860-Q-00A
EV8715-L-00A vs EV8795H-LE-00A
EV8715-L-00A vs EV8774H-Q-00A
EV8715-L-00A vs EV8770C-Q-00A
EV8715-L-00A vs EV8869W-L-00A
EV8715-L-00A vs EV8869S-L-00A
EV8715-L-00A vs EV8867-LE-00A
EV8715-L-00A vs EV8865-Q-00A
EV8715-L-00A vs EV8864-Q-00A
EV8715-L-00A vs EV8861-L-00A
EV8715-L-00A vs EV8859-Q-00B
EV8715-L-00A vs EV8847-D-00A
EV8715-L-00A vs EV8795-LE-00A
EV8715-L-00A vs EV8774-Q-00A
EV8715-L-00A vs EV8772-Q-00A
EV8715-L-00A vs EV8771-Q-00A
EV8715-L-00A vs EV8770-Q-00A
EV8715-L-00A vs EV8765-Q-00A
EV8715-L-00A vs EV8759-D-00A
EV8715-L-00A vs EV8758H-L-00A
EV8715-L-00A vs EV8756-D-00A
EV8715-L-00A vs EV8720-Q-00A
EV8715-L-00A vs EV8719-Q-00A
EV8715-L-00A vs EV8715DN-00A
EV8715-L-00A vs EV8714-LE-00A
EV8715-L-00A vs EV8712-L-00A
EV8715-L-00A vs EV8128-Q-00A
EV8715-L-00A vs EV8124-D-00A
Customer Reviews
4.95 out of 5.00 stars from 135 customer reviews from all over the world
Clara Fernández
Spain
2026-09-20 17:26
Like as described, fast dispatch.
Anaëlle Bernard
France
2026-09-20 14:14
Super produit merci
Paul Hoffmann
Germany
2026-09-20 09:20
fast handling and shipping, good quality, I like this seller Thank you
Ivo Almeida
Brazil
2026-09-20 09:08
Very good
Super fast delivery
I recommend
Finn Weber
Germany
2026-09-20 08:01
The classic N chanel MOSFET.
David Meier
Germany
2026-09-20 06:56
The delivery was quickly, the quality of the product is good.