☰
EV9361DJ-00A
EV9361DJ-00A
Active
Description:  EVALUATION BOARD FOR MP9361
Manufacturer:  Monolithic Power Systems
History Price: $45.45
In Stock: 2640
EV9361DJ-00A vs EV96C70A
Series
-
-
Packaging
Box
Bulk
Status
Active
Obsolete
Main Purpose
DC/DC Converter
Special Purpose DC/DC, Power Over Ethernet
Outputs and Type
1, Non-Isolated
2, Isolated
Voltage - Output
5V
5V, 55V
Current - Output
110mA
5A, 550mA
Voltage - Input
2.8V ~ 5V
36V ~ 54V
Regulator Topology
-
Flyback
Frequency - Switching
1MHz
-
Board Type
Fully Populated
Fully Populated
Supplied Contents
Board(s)
Board(s)
Utilized IC / Part
MP9361
LX7309
Power - Output
-
55 W